multicomp PRO Sleeving, Flexible Braided, 60Mm, Black, 1Ea; Sleeving / Tubing Type Multicomp Pro PETL-30-BK50C

Description
SLEEVING, FLEXIBLE BRAIDED, 60MM, BLACK, 1EA; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:-; Length:50m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLEXIBLE BRAIDED, 60MM, BLACK, 1EA; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:-; Length:50m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flexible Braided, 60Mm, Black, 1Ea; Sleeving / Tubing Type Multicomp Pro - 18J8047 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 60Mm, Black, 1Ea; Sleeving / Tubing Type Multicomp Pro
18J8047
Sleeving, Flexible Braided, 60Mm, Black, 1Ea; Sleeving / Tubing Type Multicomp Pro 18J8047
SLEEVING, FLEXIBLE BRAIDED, 60MM, BLACK, 1EA; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:-; Length:50m RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 60MM, BLACK, 1EA; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:-; Length:50m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18J8047
Product Name Sleeving, Flexible Braided, 60Mm, Black, 1Ea; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details