multicomp PRO Sleeving, Braided, 30 Mm, Pe (Polyester), Black, 100 M Rohs Compliant Multicomp Pro PETL-20-BK100C

Description
Sleeving, Braided, 30 mm, PE (Polyester), Black, 100 m RoHS Compliant: Yes
Description
Sleeving, Braided, 30 mm, PE (Polyester), Black, 100 m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sleeving, Braided, 30 mm, PE (Polyester), Black, 100 m is designed for cable harnessing applications. It features a high expansion ratio of 1:3, allowing for easy installation over wire bundles and making it suitable for large terminations or cable transitions. The braided construction provides high abrasion resistance and good chemical resistance, making it effective in various industrial environments. It has a continuous working temperature range of -50°C to +150°C and can withstand peak temperatures of up to 220°C. The product is self-extinguishing and complies with RoHS standards, ensuring it meets environmental regulations. Supplied on coils, this sleeving is ideal for engineers looking for a versatile and durable solution for cable management.

Datasheet Summary
Powered by GS/AI

The Sleeving, Braided, 30 mm, PE (Polyester), Black, 100 m is designed for cable harnessing applications. It features a high expansion ratio of 1:3, allowing for easy installation over wire bundles and making it suitable for large terminations or cable transitions. The braided construction provides high abrasion resistance and good chemical resistance, making it effective in various industrial environments. It has a continuous working temperature range of -50°C to +150°C and can withstand peak temperatures of up to 220°C. The product is self-extinguishing and complies with RoHS standards, ensuring it meets environmental regulations. Supplied on coils, this sleeving is ideal for engineers looking for a versatile and durable solution for cable management.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braided, 30 Mm, Pe (Polyester), Black, 100 M Rohs Compliant Multicomp Pro - 18J8046 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, 30 Mm, Pe (Polyester), Black, 100 M Rohs Compliant Multicomp Pro
18J8046
Sleeving, Braided, 30 Mm, Pe (Polyester), Black, 100 M Rohs Compliant Multicomp Pro 18J8046
Sleeving, Braided, 30 mm, PE (Polyester), Black, 100 m RoHS Compliant: Yes

Sleeving, Braided, 30 mm, PE (Polyester), Black, 100 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18J8046
Product Name Sleeving, Braided, 30 Mm, Pe (Polyester), Black, 100 M Rohs Compliant Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details