multicomp PRO Sleeving, Braided, 25 Mm, Pe (Polyester), Black, 10 M Rohs Compliant Multicomp Pro PETBK25B10

Description
Sleeving, Braided, 25 mm, PE (Polyester), Black, 10 m RoHS Compliant: Yes
Description
Sleeving, Braided, 25 mm, PE (Polyester), Black, 10 m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sleeving, Braided, 25 mm, PE (Polyester), Black, 10 m is designed for the protection and organization of wires, cables, and flexible piping. Made from lightweight yet durable polyester monofilament, this expandable braided sleeving can accommodate a range of sizes due to its push-back effect, allowing for easy application. It operates effectively within a temperature range of -50°C to +150°C and can withstand peaks of up to +220°C. The sleeving is resistant to most chemicals and is self-extinguishing, making it suitable for use in various industrial environments. It is also halogen-free and complies with RoHS standards. The product is packaged in coils secured with ties under plastic wrapping for convenience.

Datasheet Summary
Powered by GS/AI

The Sleeving, Braided, 25 mm, PE (Polyester), Black, 10 m is designed for the protection and organization of wires, cables, and flexible piping. Made from lightweight yet durable polyester monofilament, this expandable braided sleeving can accommodate a range of sizes due to its push-back effect, allowing for easy application. It operates effectively within a temperature range of -50°C to +150°C and can withstand peaks of up to +220°C. The sleeving is resistant to most chemicals and is self-extinguishing, making it suitable for use in various industrial environments. It is also halogen-free and complies with RoHS standards. The product is packaged in coils secured with ties under plastic wrapping for convenience.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braided, 25 Mm, Pe (Polyester), Black, 10 M Rohs Compliant Multicomp Pro - 24M5675 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, 25 Mm, Pe (Polyester), Black, 10 M Rohs Compliant Multicomp Pro
24M5675
Sleeving, Braided, 25 Mm, Pe (Polyester), Black, 10 M Rohs Compliant Multicomp Pro 24M5675
Sleeving, Braided, 25 mm, PE (Polyester), Black, 10 m RoHS Compliant: Yes

Sleeving, Braided, 25 mm, PE (Polyester), Black, 10 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 24M5675
Product Name Sleeving, Braided, 25 Mm, Pe (Polyester), Black, 10 M Rohs Compliant Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details