multicomp PRO Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Multicomp Pro PEL00814

Description
BATTERY, NON RECHARGEABLE, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Zinc Carbon; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10mm; External Width:-RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Zinc Carbon; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10mm; External Width:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Multicomp Pro - 30AC7640 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Multicomp Pro
30AC7640
Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Multicomp Pro 30AC7640
BATTERY, NON RECHARGEABLE, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Zinc Carbon; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10mm; External Width:-RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Zinc Carbon; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10mm; External Width:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 30AC7640
Product Name Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Multicomp Pro
Primary Batteries Zinc Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
Speciality Size Rechargeable Batteries - 1890274 - RS Components, Ltd.
Specs
Capacity 12 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details