multicomp PRO Feet, Stick On, 10.1X22.3Dia, Gry, Pk48; Bumper / Feet Mounting Multicomp PD.2210G

Description
FEET, STICK ON, 10.1X22.3DIA, GRY, PK48; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:10.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Description
FEET, STICK ON, 10.1X22.3DIA, GRY, PK48; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:10.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On, 10.1X22.3Dia, Gry, Pk48; Bumper / Feet Mounting Multicomp - 75R2726 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, 10.1X22.3Dia, Gry, Pk48; Bumper / Feet Mounting Multicomp
75R2726
Feet, Stick On, 10.1X22.3Dia, Gry, Pk48; Bumper / Feet Mounting Multicomp 75R2726
FEET, STICK ON, 10.1X22.3DIA, GRY, PK48; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:10.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FEET, STICK ON, 10.1X22.3DIA, GRY, PK48; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:10.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2726
Product Name Feet, Stick On, 10.1X22.3Dia, Gry, Pk48; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-M3.5-22 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Spacers - 2023308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details