multicomp PRO Bumper / Feet Mounting Multicomp PD.2205G

Description
Bumper / Feet Mounting:Adhesive; Height:7.5mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:-; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
Bumper / Feet Mounting:Adhesive; Height:7.5mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:-; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper / Feet Mounting Multicomp - 75R2724 - Newark, An Avnet Company
Chicago, IL, United States
Bumper / Feet Mounting Multicomp
75R2724
Bumper / Feet Mounting Multicomp 75R2724
Bumper / Feet Mounting:Adhesive; Height:7.5mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:-; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Bumper / Feet Mounting:Adhesive; Height:7.5mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:-; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2724
Product Name Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Jack Screw Slim Line-slotted-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details