multicomp PRO Spacer, Round, 19Mm, Black; Bumper / Feet Mounting Multicomp PD.2190BL

Description
SPACER, ROUND, 19MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:9.5mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, 19MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:9.5mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, 19Mm, Black; Bumper / Feet Mounting Multicomp - 75R2722 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, 19Mm, Black; Bumper / Feet Mounting Multicomp
75R2722
Spacer, Round, 19Mm, Black; Bumper / Feet Mounting Multicomp 75R2722
SPACER, ROUND, 19MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:9.5mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

SPACER, ROUND, 19MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:9.5mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2722
Product Name Spacer, Round, 19Mm, Black; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-832-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details