multicomp PRO Feet, Stick On, 10.2X16.5Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp PD.2164BL

Description
FEET, STICK ON, 10.2X16.5DIA, BLK, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:10.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Description
FEET, STICK ON, 10.2X16.5DIA, BLK, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:10.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On, 10.2X16.5Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp - 75R2721 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, 10.2X16.5Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp
75R2721
Feet, Stick On, 10.2X16.5Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp 75R2721
FEET, STICK ON, 10.2X16.5DIA, BLK, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:10.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FEET, STICK ON, 10.2X16.5DIA, BLK, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:10.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2721
Product Name Feet, Stick On, 10.2X16.5Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers