multicomp PRO Feet, Stick On, 7.9X16Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp PD.2150BL

Description
FEET, STICK ON, 7.9X16DIA, BLK, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:7.9mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Description
FEET, STICK ON, 7.9X16DIA, BLK, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:7.9mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On, 7.9X16Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp - 75R2719 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, 7.9X16Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp
75R2719
Feet, Stick On, 7.9X16Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp 75R2719
FEET, STICK ON, 7.9X16DIA, BLK, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:7.9mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FEET, STICK ON, 7.9X16DIA, BLK, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:7.9mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2719
Product Name Feet, Stick On, 7.9X16Dia, Blk, Pk40; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452E - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 2240361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details