multicomp PRO Bumper / Feet Mounting Multicomp PD.2127BL

Description
Bumper / Feet Mounting:Adhesive; Height:2.9mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
Bumper / Feet Mounting:Adhesive; Height:2.9mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper / Feet Mounting Multicomp - 75R2717 - Newark, An Avnet Company
Chicago, IL, United States
Bumper / Feet Mounting Multicomp
75R2717
Bumper / Feet Mounting Multicomp 75R2717
Bumper / Feet Mounting:Adhesive; Height:2.9mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Bumper / Feet Mounting:Adhesive; Height:2.9mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2717
Product Name Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1451A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers