multicomp PRO Spacer, Square, -888Mm, Grey; Bumper / Feet Mounting Multicomp Pro PD.2126G

Description
SPACER, SQUARE, -888MM, GREY; Bumper / Feet Mounting:Adhesive; Height:5.7mm; Base Diameter:-; Base Width:12.6mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
SPACER, SQUARE, -888MM, GREY; Bumper / Feet Mounting:Adhesive; Height:5.7mm; Base Diameter:-; Base Width:12.6mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Square, -888Mm, Grey; Bumper / Feet Mounting Multicomp Pro - 75R2716 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Square, -888Mm, Grey; Bumper / Feet Mounting Multicomp Pro
75R2716
Spacer, Square, -888Mm, Grey; Bumper / Feet Mounting Multicomp Pro 75R2716
SPACER, SQUARE, -888MM, GREY; Bumper / Feet Mounting:Adhesive; Height:5.7mm; Base Diameter:-; Base Width:12.6mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

SPACER, SQUARE, -888MM, GREY; Bumper / Feet Mounting:Adhesive; Height:5.7mm; Base Diameter:-; Base Width:12.6mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2716
Product Name Spacer, Square, -888Mm, Grey; Bumper / Feet Mounting Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-032-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Supports - 1026643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5906 inch (15 mm)
View Details