multicomp PRO Feet, Stick On, 3.5X12.7Dia, Blk, Pk60; Bumper / Feet Mounting Multicomp PD.2125BL

Description
FEET, STICK ON, 3.5X12.7DIA, BLK, PK60; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Description
FEET, STICK ON, 3.5X12.7DIA, BLK, PK60; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60; Bumper / Feet Mounting Multicomp - 75R2713 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60; Bumper / Feet Mounting Multicomp
75R2713
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60; Bumper / Feet Mounting Multicomp 75R2713
FEET, STICK ON, 3.5X12.7DIA, BLK, PK60; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FEET, STICK ON, 3.5X12.7DIA, BLK, PK60; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2713
Product Name Feet, Stick On, 3.5X12.7Dia, Blk, Pk60; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers