multicomp PRO Spacer, Round, 11.1Mm, Grey; Bumper / Feet Mounting Multicomp PD.2115G

Description
SPACER, ROUND, 11.1MM, GREY; Bumper / Feet Mounting:Adhesive; Height:5mm; Base Diameter:11.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, 11.1MM, GREY; Bumper / Feet Mounting:Adhesive; Height:5mm; Base Diameter:11.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, 11.1Mm, Grey; Bumper / Feet Mounting Multicomp - 75R2712 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, 11.1Mm, Grey; Bumper / Feet Mounting Multicomp
75R2712
Spacer, Round, 11.1Mm, Grey; Bumper / Feet Mounting Multicomp 75R2712
SPACER, ROUND, 11.1MM, GREY; Bumper / Feet Mounting:Adhesive; Height:5mm; Base Diameter:11.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

SPACER, ROUND, 11.1MM, GREY; Bumper / Feet Mounting:Adhesive; Height:5mm; Base Diameter:11.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2712
Product Name Spacer, Round, 11.1Mm, Grey; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers