multicomp PRO Spacer, Round, 20Mm, Black; Bumper / Feet Mounting Multicomp PD.2020BL

Description
SPACER, ROUND, 20MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:6.2mm; Base Diameter:20mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, 20MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:6.2mm; Base Diameter:20mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, 20Mm, Black; Bumper / Feet Mounting Multicomp - 75R2708 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, 20Mm, Black; Bumper / Feet Mounting Multicomp
75R2708
Spacer, Round, 20Mm, Black; Bumper / Feet Mounting Multicomp 75R2708
SPACER, ROUND, 20MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:6.2mm; Base Diameter:20mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

SPACER, ROUND, 20MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:6.2mm; Base Diameter:20mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2708
Product Name Spacer, Round, 20Mm, Black; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-832-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details