multicomp PRO Computers, Hardware; Connector Systems Multicomp PCT-2003-MTSL

Description
COMPUTERS, HARDWARE; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:-; Product Range:-; Connector Shroud:-; Contact Material:-; Contact Plating:-; For Use With:PC Board RoHS Compliant: Yes
Description
COMPUTERS, HARDWARE; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:-; Product Range:-; Connector Shroud:-; Contact Material:-; Contact Plating:-; For Use With:PC Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computers, Hardware; Connector Systems Multicomp - 50N6940 - Newark, An Avnet Company
Chicago, IL, United States
Computers, Hardware; Connector Systems Multicomp
50N6940
Computers, Hardware; Connector Systems Multicomp 50N6940
COMPUTERS, HARDWARE; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:-; Product Range:-; Connector Shroud:-; Contact Material:-; Contact Plating:-; For Use With:PC Board RoHS Compliant: Yes

COMPUTERS, HARDWARE; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:-; Product Range:-; Connector Shroud:-; Contact Material:-; Contact Plating:-; For Use With:PC Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50N6940
Product Name Computers, Hardware; Connector Systems Multicomp
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

14+14 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612842 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers