multicomp PRO Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp PCS-8

Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Wire Diameter:7.1mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Wire Diameter:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp - 50N4754 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp
50N4754
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp 50N4754
PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Wire Diameter:7.1mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Wire Diameter:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N4754
Product Name Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers