multicomp PRO Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp PCS-6

Description
PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:9.5mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:9.5mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:9.5mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp - 50N4753 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp
50N4753
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp 50N4753
PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:9.5mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:9.5mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:9.5mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N4753
Product Name Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers