multicomp PRO Pcb Mounting, Round Nylon 7.1Mm X 6.4Mm; Pcb Support Type Multicomp PCS-4

Description
PCB MOUNTING, ROUND NYLON 7.1Mm x 6.4MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:6.4mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND NYLON 7.1Mm x 6.4MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 7.1Mm X 6.4Mm; Pcb Support Type Multicomp - 50N4752 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 7.1Mm X 6.4Mm; Pcb Support Type Multicomp
50N4752
Pcb Mounting, Round Nylon 7.1Mm X 6.4Mm; Pcb Support Type Multicomp 50N4752
PCB MOUNTING, ROUND NYLON 7.1Mm x 6.4MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:6.4mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 7.1Mm x 6.4MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N4752
Product Name Pcb Mounting, Round Nylon 7.1Mm X 6.4Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2191934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers