multicomp PRO Pcb Mounting, Round Nylon 7.1Mm X 4.8Mm; Pcb Support Type Multicomp PCS-3

Description
PCB MOUNTING, ROUND NYLON 7.1Mm x 4.8MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:4.8mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:4.8mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND NYLON 7.1Mm x 4.8MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:4.8mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:4.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 7.1Mm X 4.8Mm; Pcb Support Type Multicomp - 50N4751 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 7.1Mm X 4.8Mm; Pcb Support Type Multicomp
50N4751
Pcb Mounting, Round Nylon 7.1Mm X 4.8Mm; Pcb Support Type Multicomp 50N4751
PCB MOUNTING, ROUND NYLON 7.1Mm x 4.8MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:4.8mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:4.8mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 7.1Mm x 4.8MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:4.8mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N4751
Product Name Pcb Mounting, Round Nylon 7.1Mm X 4.8Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers