multicomp PRO Pcb Mounting, Round, Nylon, 7.1Mm X 25.4Mm; Pcb Support Type Multicomp PCS-16

Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 25.4MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:25.4mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 25.4MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 7.1Mm X 25.4Mm; Pcb Support Type Multicomp - 50N4757 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.1Mm X 25.4Mm; Pcb Support Type Multicomp
50N4757
Pcb Mounting, Round, Nylon, 7.1Mm X 25.4Mm; Pcb Support Type Multicomp 50N4757
PCB MOUNTING, ROUND, NYLON, 7.1MM X 25.4MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:25.4mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 7.1MM X 25.4MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N4757
Product Name Pcb Mounting, Round, Nylon, 7.1Mm X 25.4Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers