multicomp PRO Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Multicomp PCS-10

Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 15.9MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:15.9mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 15.9MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:15.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Multicomp - 50N4755 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Multicomp
50N4755
Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Multicomp 50N4755
PCB MOUNTING, ROUND, NYLON, 7.1MM X 15.9MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:15.9mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 7.1MM X 15.9MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:15.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N4755
Product Name Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details