multicomp PRO Terminal, Piggyback, 6.3Mm, Crimp, Red; Product Range Multicomp Pro PBDD1-250

Description
TERMINAL, PIGGYBACK, 6.3MM, CRIMP, RED; Product Range:PBDD1 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIGGYBACK, 6.3MM, CRIMP, RED; Product Range:PBDD1 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Piggyback, 6.3Mm, Crimp, Red; Product Range Multicomp Pro - 89K2143 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Piggyback, 6.3Mm, Crimp, Red; Product Range Multicomp Pro
89K2143
Terminal, Piggyback, 6.3Mm, Crimp, Red; Product Range Multicomp Pro 89K2143
TERMINAL, PIGGYBACK, 6.3MM, CRIMP, RED; Product Range:PBDD1 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, PIGGYBACK, 6.3MM, CRIMP, RED; Product Range:PBDD1 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K2143
Product Name Terminal, Piggyback, 6.3Mm, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products