multicomp PRO Diode, Tvs, 6.8V, 600W; Product Range Multicomp P6SMB6V8CA

Description
DIODE, TVS, 6.8V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:6.45V; Breakdown RoHS Compliant: Yes
Description
DIODE, TVS, 6.8V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:6.45V; Breakdown RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 6.8V, 600W; Product Range Multicomp - 37AJ0725 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.8V, 600W; Product Range Multicomp
37AJ0725
Diode, Tvs, 6.8V, 600W; Product Range Multicomp 37AJ0725
DIODE, TVS, 6.8V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:6.45V; Breakdown RoHS Compliant: Yes

DIODE, TVS, 6.8V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:6.45V; Breakdown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0725
Product Name Diode, Tvs, 6.8V, 600W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details