multicomp PRO Diode, Tvs, 62V, 600W; Product Range Multicomp P6SMB62CA.

Description
DIODE, TVS, 62V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:53V; Clamping Voltage Vc Max:85V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:58.9V; Breakdown Voltage RoHS Compliant: Yes
Description
DIODE, TVS, 62V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:53V; Clamping Voltage Vc Max:85V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:58.9V; Breakdown Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 62V, 600W; Product Range Multicomp - 37AJ0726 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 62V, 600W; Product Range Multicomp
37AJ0726
Diode, Tvs, 62V, 600W; Product Range Multicomp 37AJ0726
DIODE, TVS, 62V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:53V; Clamping Voltage Vc Max:85V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:58.9V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 62V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:53V; Clamping Voltage Vc Max:85V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:58.9V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0726
Product Name Diode, Tvs, 62V, 600W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 96400925 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details