multicomp PRO Diode, Tvs, 22V, 600W; Product Range Multicomp P6SMB22CA.

Description
DIODE, TVS, 22V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:18.8V; Clamping Voltage Vc Max:30.6V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20.9V; Breakdown RoHS Compliant: Yes
Description
DIODE, TVS, 22V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:18.8V; Clamping Voltage Vc Max:30.6V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20.9V; Breakdown RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 22V, 600W; Product Range Multicomp - 37AJ0724 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 22V, 600W; Product Range Multicomp
37AJ0724
Diode, Tvs, 22V, 600W; Product Range Multicomp 37AJ0724
DIODE, TVS, 22V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:18.8V; Clamping Voltage Vc Max:30.6V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20.9V; Breakdown RoHS Compliant: Yes

DIODE, TVS, 22V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:18.8V; Clamping Voltage Vc Max:30.6V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20.9V; Breakdown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0724
Product Name Diode, Tvs, 22V, 600W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 12 volts
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details