multicomp PRO Standard Diode, 6A, 200V, Axial; Repetitive Peak Reverse Voltage Multicomp P600D

Description
STANDARD DIODE, 6A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes
Description
STANDARD DIODE, 6A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 6A, 200V, Axial; Repetitive Peak Reverse Voltage Multicomp - 97K8218 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 200V, Axial; Repetitive Peak Reverse Voltage Multicomp
97K8218
Standard Diode, 6A, 200V, Axial; Repetitive Peak Reverse Voltage Multicomp 97K8218
STANDARD DIODE, 6A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

STANDARD DIODE, 6A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K8218
Product Name Standard Diode, 6A, 200V, Axial; Repetitive Peak Reverse Voltage Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
PIN Diode Switches - NPS2-500-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details