multicomp PRO Spring Probe, Serrated, 3A/16.55Mm, 120G; Connector Type Multicomp P50-H-120-G

Description
SPRING PROBE, SERRATED, 3A/16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Product Range:P50 Series RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, SERRATED, 3A/16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Product Range:P50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, Serrated, 3A/16.55Mm, 120G; Connector Type Multicomp - 96M8327 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, Serrated, 3A/16.55Mm, 120G; Connector Type Multicomp
96M8327
Spring Probe, Serrated, 3A/16.55Mm, 120G; Connector Type Multicomp 96M8327
SPRING PROBE, SERRATED, 3A/16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Product Range:P50 Series RoHS Compliant: Yes

SPRING PROBE, SERRATED, 3A/16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Product Range:P50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8327
Product Name Spring Probe, Serrated, 3A/16.55Mm, 120G; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NAQB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details