multicomp PRO Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp P50-B-120-G

Description
SPRING PROBE, POINT, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, POINT, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp - 96M8325 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp
96M8325
Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp 96M8325
SPRING PROBE, POINT, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:- RoHS Compliant: Yes

SPRING PROBE, POINT, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8325
Product Name Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details