multicomp PRO Led 5X5X1.5Mm Smd Rgb; Led Color Multicomp OVS-5309

Description
LED 5X5X1.5MM SMD RGB; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA, B 30mA; Luminous Intensity / Color:R 1.1cd, G 1.46cd, B 430mcd RoHS Compliant: Yes
Datasheet
Description
LED 5X5X1.5MM SMD RGB; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA, B 30mA; Luminous Intensity / Color:R 1.1cd, G 1.46cd, B 430mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led 5X5X1.5Mm Smd Rgb; Led Color Multicomp - 15R2230 - Newark, An Avnet Company
Chicago, IL, United States
Led 5X5X1.5Mm Smd Rgb; Led Color Multicomp
15R2230
Led 5X5X1.5Mm Smd Rgb; Led Color Multicomp 15R2230
LED 5X5X1.5MM SMD RGB; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA, B 30mA; Luminous Intensity / Color:R 1.1cd, G 1.46cd, B 430mcd RoHS Compliant: Yes

LED 5X5X1.5MM SMD RGB; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA, B 30mA; Luminous Intensity / Color:R 1.1cd, G 1.46cd, B 430mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2230
Product Name Led 5X5X1.5Mm Smd Rgb; Led Color Multicomp
LED Package: 4mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details