multicomp PRO Led, White, 2.4Mm, 3.3Cd; Led Color Multicomp Pro OVS-3301

Description
LED, WHITE, 2.4MM, 3.3CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:3.3cd; Viewing Angle:120°; Lens Shape:Round; Product Range:OVS Series; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 2.4MM, 3.3CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:3.3cd; Viewing Angle:120°; Lens Shape:Round; Product Range:OVS Series; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 2.4Mm, 3.3Cd; Led Color Multicomp Pro - 15R2221 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 3.3Cd; Led Color Multicomp Pro
15R2221
Led, White, 2.4Mm, 3.3Cd; Led Color Multicomp Pro 15R2221
LED, WHITE, 2.4MM, 3.3CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:3.3cd; Viewing Angle:120°; Lens Shape:Round; Product Range:OVS Series; No. of Pins:4Pins RoHS Compliant: Yes

LED, WHITE, 2.4MM, 3.3CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:3.3cd; Viewing Angle:120°; Lens Shape:Round; Product Range:OVS Series; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2221
Product Name Led, White, 2.4Mm, 3.3Cd; Led Color Multicomp Pro
LED Package: 2.4mm
LED Type White; White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type White
Viewing Angle 22 degrees
View Details
2 suppliers