multicomp PRO Led, Red, 2.4Mm, 420Mcd, 625Nm; Led Color Multicomp Pro OVS-3008

Description
LED, RED, 2.4MM, 420MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:420mcd; Viewing Angle:120°; Lens Shape:Round; No. of Pins:4PinsRoHS Compliant: Yes
Description
LED, RED, 2.4MM, 420MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:420mcd; Viewing Angle:120°; Lens Shape:Round; No. of Pins:4PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2.4Mm, 420Mcd, 625Nm; Led Color Multicomp Pro - 15R2219 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 420Mcd, 625Nm; Led Color Multicomp Pro
15R2219
Led, Red, 2.4Mm, 420Mcd, 625Nm; Led Color Multicomp Pro 15R2219
LED, RED, 2.4MM, 420MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:420mcd; Viewing Angle:120°; Lens Shape:Round; No. of Pins:4PinsRoHS Compliant: Yes

LED, RED, 2.4MM, 420MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:420mcd; Viewing Angle:120°; Lens Shape:Round; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2219
Product Name Led, Red, 2.4Mm, 420Mcd, 625Nm; Led Color Multicomp Pro
LED Package: 2.4mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 120 degrees
View Details
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details