multicomp PRO Led, Yellow, 450Mcd, 589Nm, Plcc-4; Led Colour Multicomp Pro OVS-3006

Description
LED, YELLOW, 450MCD, 589NM, PLCC-4; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 450MCD, 589NM, PLCC-4; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 450Mcd, 589Nm, Plcc-4; Led Colour Multicomp Pro - 02AH2204 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 450Mcd, 589Nm, Plcc-4; Led Colour Multicomp Pro
02AH2204
Led, Yellow, 450Mcd, 589Nm, Plcc-4; Led Colour Multicomp Pro 02AH2204
LED, YELLOW, 450MCD, 589NM, PLCC-4; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

LED, YELLOW, 450MCD, 589NM, PLCC-4; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 2.4Mm, 450Mcd, 589Nm; Led Color Multicomp Pro - 15R2218 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 450Mcd, 589Nm; Led Color Multicomp Pro
15R2218
Led, Yellow, 2.4Mm, 450Mcd, 589Nm; Led Color Multicomp Pro 15R2218
LED, YELLOW, 2.4MM, 450MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 450MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 02AH2204 15R2218
Product Name Led, Yellow, 450Mcd, 589Nm, Plcc-4; Led Colour Multicomp Pro Led, Yellow, 2.4Mm, 450Mcd, 589Nm; Led Color Multicomp Pro
LED Type Yellow Yellow; Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 450 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
E3P Green LED Module - MD-HK-P3-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details