multicomp PRO Led, Blue, 2.4Mm, 200Mcd, 465Nm; Led Color Multicomp Pro OVS-3003

Description
LED, BLUE, 2.4MM, 200MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 2.4MM, 200MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 2.4Mm, 200Mcd, 465Nm; Led Color Multicomp Pro - 15R2216 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.4Mm, 200Mcd, 465Nm; Led Color Multicomp Pro
15R2216
Led, Blue, 2.4Mm, 200Mcd, 465Nm; Led Color Multicomp Pro 15R2216
LED, BLUE, 2.4MM, 200MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 2.4MM, 200MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2216
Product Name Led, Blue, 2.4Mm, 200Mcd, 465Nm; Led Color Multicomp Pro
LED Package: 2.4mm
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details