multicomp PRO Led, White, 2.4Mm, 1.25Cd; Led Color Multicomp Pro OVS-3001

Description
LED, WHITE, 2.4MM, 1.25CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1.25cd; Viewing Angle:120°; Lens Shape:Round; Product Range:OVS Series RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 2.4MM, 1.25CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1.25cd; Viewing Angle:120°; Lens Shape:Round; Product Range:OVS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 2.4Mm, 1.25Cd; Led Color Multicomp Pro - 15R2215 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 1.25Cd; Led Color Multicomp Pro
15R2215
Led, White, 2.4Mm, 1.25Cd; Led Color Multicomp Pro 15R2215
LED, WHITE, 2.4MM, 1.25CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1.25cd; Viewing Angle:120°; Lens Shape:Round; Product Range:OVS Series RoHS Compliant: Yes

LED, WHITE, 2.4MM, 1.25CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1.25cd; Viewing Angle:120°; Lens Shape:Round; Product Range:OVS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2215
Product Name Led, White, 2.4Mm, 1.25Cd; Led Color Multicomp Pro
LED Package: 2.4mm
LED Type White; White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details