multicomp PRO Led, Red, 300Mcd, 625Nm, Smd; Led Color Multicomp Pro OVS-0808

Description
LED, RED, 300MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:300mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 300MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:300mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 300Mcd, 625Nm, Smd; Led Color Multicomp Pro - 15R2213 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 300Mcd, 625Nm, Smd; Led Color Multicomp Pro
15R2213
Led, Red, 300Mcd, 625Nm, Smd; Led Color Multicomp Pro 15R2213
LED, RED, 300MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:300mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 300MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:300mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2213
Product Name Led, Red, 300Mcd, 625Nm, Smd; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 130 degrees
Luminous Intensity 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details