multicomp PRO Led, Blue, 1.25Mm X 1.4Mm, 100Mcd, 465Nm; Led Color Multicomp Pro OVS-0803

Description
LED, BLUE, 1.25MM X 1.4MM, 100MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:130° RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 1.25MM X 1.4MM, 100MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:130° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 1.25Mm X 1.4Mm, 100Mcd, 465Nm; Led Color Multicomp Pro - 15R2210 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.25Mm X 1.4Mm, 100Mcd, 465Nm; Led Color Multicomp Pro
15R2210
Led, Blue, 1.25Mm X 1.4Mm, 100Mcd, 465Nm; Led Color Multicomp Pro 15R2210
LED, BLUE, 1.25MM X 1.4MM, 100MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:130° RoHS Compliant: Yes

LED, BLUE, 1.25MM X 1.4MM, 100MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:130° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2210
Product Name Led, Blue, 1.25Mm X 1.4Mm, 100Mcd, 465Nm; Led Color Multicomp Pro
LED Package: 1.25mm x 1.4mm
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCBEB232-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers