multicomp PRO Led, White, 1.25Mm X 1.4Mm, 400Mcd; Led Color Multicomp Pro OVS-0801

Description
LED, WHITE, 1.25MM X 1.4MM, 400MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:400mcd; Viewing Angle:140°; Lens Shape:Rectangular; LED Case Size:0805RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 1.25MM X 1.4MM, 400MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:400mcd; Viewing Angle:140°; Lens Shape:Rectangular; LED Case Size:0805RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 1.25Mm X 1.4Mm, 400Mcd; Led Color Multicomp Pro - 15R2209 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.25Mm X 1.4Mm, 400Mcd; Led Color Multicomp Pro
15R2209
Led, White, 1.25Mm X 1.4Mm, 400Mcd; Led Color Multicomp Pro 15R2209
LED, WHITE, 1.25MM X 1.4MM, 400MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:400mcd; Viewing Angle:140°; Lens Shape:Rectangular; LED Case Size:0805RoHS Compliant: Yes

LED, WHITE, 1.25MM X 1.4MM, 400MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:400mcd; Viewing Angle:140°; Lens Shape:Rectangular; LED Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2209
Product Name Led, White, 1.25Mm X 1.4Mm, 400Mcd; Led Color Multicomp Pro
LED Package: 1.25mm x 1.4mm
LED Type White; White
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details