multicomp PRO Led, Yellow, 0.8Mm X 1Mm, 350Mcd, 589Nm; Led Color Multicomp Pro OVS-0606

Description
LED, YELLOW, 0.8MM X 1MM, 350MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:350mcd; Viewing Angle:130°; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 0.8MM X 1MM, 350MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:350mcd; Viewing Angle:130°; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 0.8Mm X 1Mm, 350Mcd, 589Nm; Led Color Multicomp Pro - 15R2207 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1Mm, 350Mcd, 589Nm; Led Color Multicomp Pro
15R2207
Led, Yellow, 0.8Mm X 1Mm, 350Mcd, 589Nm; Led Color Multicomp Pro 15R2207
LED, YELLOW, 0.8MM X 1MM, 350MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:350mcd; Viewing Angle:130°; No. of Pins:2PinsRoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1MM, 350MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:350mcd; Viewing Angle:130°; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2207
Product Name Led, Yellow, 0.8Mm X 1Mm, 350Mcd, 589Nm; Led Color Multicomp Pro
LED Package: 0.8mm x 1mm
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details