multicomp PRO Led, Blue, 0.8Mm X 1Mm, 100Mcd, 465Nm; Led Color Multicomp Pro OVS-0603

Description
LED, BLUE, 0.8MM X 1MM, 100MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:130°; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Description
LED, BLUE, 0.8MM X 1MM, 100MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:130°; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Blue LED (part number 15R2205) features a compact 0603 SMD footprint, making it suitable for space-constrained applications. It has a luminous intensity of 100 millicandelas (mcd) at a forward current of 20mA and emits light at a dominant wavelength of 465nm. The LED operates within a temperature range of -30°C to +80°C and can withstand storage temperatures from -40°C to +85°C. It has a maximum reverse voltage of 5V and a forward voltage of approximately 3.2V at 20mA. The viewing angle is 130 degrees, providing a wide dispersion of light. This LED is RoHS compliant and suitable for various electronic projects requiring a blue light source.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Blue LED (part number 15R2205) features a compact 0603 SMD footprint, making it suitable for space-constrained applications. It has a luminous intensity of 100 millicandelas (mcd) at a forward current of 20mA and emits light at a dominant wavelength of 465nm. The LED operates within a temperature range of -30°C to +80°C and can withstand storage temperatures from -40°C to +85°C. It has a maximum reverse voltage of 5V and a forward voltage of approximately 3.2V at 20mA. The viewing angle is 130 degrees, providing a wide dispersion of light. This LED is RoHS compliant and suitable for various electronic projects requiring a blue light source.

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 0.8Mm X 1Mm, 100Mcd, 465Nm; Led Color Multicomp Pro - 15R2205 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1Mm, 100Mcd, 465Nm; Led Color Multicomp Pro
15R2205
Led, Blue, 0.8Mm X 1Mm, 100Mcd, 465Nm; Led Color Multicomp Pro 15R2205
LED, BLUE, 0.8MM X 1MM, 100MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:130°; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

LED, BLUE, 0.8MM X 1MM, 100MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:130°; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2205
Product Name Led, Blue, 0.8Mm X 1Mm, 100Mcd, 465Nm; Led Color Multicomp Pro
LED Package: 0.8mm x 1mm
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details