multicomp PRO Led, White, 340Mcd, Smd; Led Colour Multicomp Pro OVS-0601

Description
LED, WHITE, 340MCD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:340mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; Automotive QualificationRoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 340MCD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:340mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; Automotive QualificationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 340Mcd, Smd; Led Colour Multicomp Pro - 02AH2201 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 340Mcd, Smd; Led Colour Multicomp Pro
02AH2201
Led, White, 340Mcd, Smd; Led Colour Multicomp Pro 02AH2201
LED, WHITE, 340MCD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:340mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; Automotive QualificationRoHS Compliant: Yes

LED, WHITE, 340MCD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:340mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 0.8Mm X 1Mm, 340Mcd; Led Color Multicomp Pro - 15R2204 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 0.8Mm X 1Mm, 340Mcd; Led Color Multicomp Pro
15R2204
Led, White, 0.8Mm X 1Mm, 340Mcd; Led Color Multicomp Pro 15R2204
LED, WHITE, 0.8MM X 1MM, 340MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:340mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:OVS SeriesRoHS Compliant: Yes

LED, WHITE, 0.8MM X 1MM, 340MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:340mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:OVS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 02AH2201 15R2204
Product Name Led, White, 340Mcd, Smd; Led Colour Multicomp Pro Led, White, 0.8Mm X 1Mm, 340Mcd; Led Color Multicomp Pro
LED Type White White; White
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 340 milliCandela 340 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details