multicomp PRO Led, Red, T-1 3/4 (5Mm), 7.5Cd, 625Nm; Led Color Multicomp Pro OVL-5528

Description
LED, RED, T-1 3/4 (5MM), 7.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:7.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 7.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:7.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 7.5Cd, 625Nm; Led Color Multicomp Pro - 15R2203 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 7.5Cd, 625Nm; Led Color Multicomp Pro
15R2203
Led, Red, T-1 3/4 (5Mm), 7.5Cd, 625Nm; Led Color Multicomp Pro 15R2203
LED, RED, T-1 3/4 (5MM), 7.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:7.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 7.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:7.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2203
Product Name Led, Red, T-1 3/4 (5Mm), 7.5Cd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details