multicomp PRO Led, Yellow, T-1 3/4 (5Mm), 10Cd, 589Nm; Led Color Multicomp Pro OVL-5526

Description
LED, YELLOW, T-1 3/4 (5MM), 10CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:10cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 10CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:10cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 10Cd, 589Nm; Led Color Multicomp Pro - 15R2202 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 10Cd, 589Nm; Led Color Multicomp Pro
15R2202
Led, Yellow, T-1 3/4 (5Mm), 10Cd, 589Nm; Led Color Multicomp Pro 15R2202
LED, YELLOW, T-1 3/4 (5MM), 10CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:10cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 10CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:10cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2202
Product Name Led, Yellow, T-1 3/4 (5Mm), 10Cd, 589Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLFWS01W-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details