multicomp PRO Led, Green, T-1 3/4 (5Mm), 13Cd, 520Nm; Led Color Multicomp OVL-5524

Description
LED, GREEN, T-1 3/4 (5MM), 13CD, 520NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:13cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Description
LED, GREEN, T-1 3/4 (5MM), 13CD, 520NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:13cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 13Cd, 520Nm; Led Color Multicomp - 15R2201 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 13Cd, 520Nm; Led Color Multicomp
15R2201
Led, Green, T-1 3/4 (5Mm), 13Cd, 520Nm; Led Color Multicomp 15R2201
LED, GREEN, T-1 3/4 (5MM), 13CD, 520NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:13cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 13CD, 520NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:13cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2201
Product Name Led, Green, T-1 3/4 (5Mm), 13Cd, 520Nm; Led Color Multicomp
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details