multicomp PRO Led, Blue, T-1 3/4 (5Mm), 4.3Cd, 465Nm; Led Color Multicomp Pro OVL-5523

Description
LED, BLUE, T-1 3/4 (5MM), 4.3CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:4.3cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4 (5MM), 4.3CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:4.3cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 4.3Cd, 465Nm; Led Color Multicomp Pro - 15R2200 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 4.3Cd, 465Nm; Led Color Multicomp Pro
15R2200
Led, Blue, T-1 3/4 (5Mm), 4.3Cd, 465Nm; Led Color Multicomp Pro 15R2200
LED, BLUE, T-1 3/4 (5MM), 4.3CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:4.3cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 4.3CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:4.3cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2200
Product Name Led, Blue, T-1 3/4 (5Mm), 4.3Cd, 465Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details