multicomp PRO Led, Yellow, T-1 (3Mm), 5Cd, 589Nm; Led Color Multicomp Pro OVL-3326

Description
LED, YELLOW, T-1 (3MM), 5CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM), 5CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 5Cd, 589Nm; Led Color Multicomp Pro - 15R2197 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 5Cd, 589Nm; Led Color Multicomp Pro
15R2197
Led, Yellow, T-1 (3Mm), 5Cd, 589Nm; Led Color Multicomp Pro 15R2197
LED, YELLOW, T-1 (3MM), 5CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 5CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2197
Product Name Led, Yellow, T-1 (3Mm), 5Cd, 589Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 30 degrees
Luminous Intensity 5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details