multicomp PRO Led, Green, T-1 (3Mm), 5Cd, 520Nm; Led Color Multicomp OVL-3324

Description
LED, GREEN, T-1 (3MM), 5CD, 520NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 5CD, 520NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 5Cd, 520Nm; Led Color Multicomp - 15R2196 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 5Cd, 520Nm; Led Color Multicomp
15R2196
Led, Green, T-1 (3Mm), 5Cd, 520Nm; Led Color Multicomp 15R2196
LED, GREEN, T-1 (3MM), 5CD, 520NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 5CD, 520NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2196
Product Name Led, Green, T-1 (3Mm), 5Cd, 520Nm; Led Color Multicomp
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 30 degrees
Luminous Intensity 5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details