multicomp PRO Led, White, 8Cd; Led Color Multicomp Pro OVL-3321

Description
LED, WHITE, 8CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Luminous Intensity:8cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:-; MSL:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 8CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Luminous Intensity:8cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:-; MSL:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 8Cd; Led Color Multicomp Pro - 15R2194 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 8Cd; Led Color Multicomp Pro
15R2194
Led, White, 8Cd; Led Color Multicomp Pro 15R2194
LED, WHITE, 8CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Luminous Intensity:8cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:-; MSL:-; No. of Pins:2Pins RoHS Compliant: Yes

LED, WHITE, 8CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Luminous Intensity:8cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:-; MSL:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2194
Product Name Led, White, 8Cd; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type White; White
Viewing Angle 30 degrees
Luminous Intensity 8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details