multicomp PRO Star Led, Red/green/blue; Product Range Multicomp OSW-8339

Description
STAR LED, RED/GREEN/BLUE; Product Range:OS-83 Series; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.8V, G 4V, B 4V; Wavelength / Colour:R 630nm, G 535nm, B 475nm; Forward Current @ Test / Colour:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
STAR LED, RED/GREEN/BLUE; Product Range:OS-83 Series; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.8V, G 4V, B 4V; Wavelength / Colour:R 630nm, G 535nm, B 475nm; Forward Current @ Test / Colour:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Led, Red/green/blue; Product Range Multicomp - 15R2171 - Newark, An Avnet Company
Chicago, IL, United States
Star Led, Red/green/blue; Product Range Multicomp
15R2171
Star Led, Red/green/blue; Product Range Multicomp 15R2171
STAR LED, RED/GREEN/BLUE; Product Range:OS-83 Series; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.8V, G 4V, B 4V; Wavelength / Colour:R 630nm, G 535nm, B 475nm; Forward Current @ Test / Colour:-; MSL:- RoHS Compliant: Yes

STAR LED, RED/GREEN/BLUE; Product Range:OS-83 Series; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.8V, G 4V, B 4V; Wavelength / Colour:R 630nm, G 535nm, B 475nm; Forward Current @ Test / Colour:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2171
Product Name Star Led, Red/green/blue; Product Range Multicomp
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details