multicomp PRO Led, Green, 67Lm; Product Range Multicomp OSW-4334

Description
LED, GREEN, 67LM; Product Range:OSW Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:-; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:700mA; Forward Voltage @ Test:3.2V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 67LM; Product Range:OSW Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:-; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:700mA; Forward Voltage @ Test:3.2V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 67Lm; Product Range Multicomp - 15R2156 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 67Lm; Product Range Multicomp
15R2156
Led, Green, 67Lm; Product Range Multicomp 15R2156
LED, GREEN, 67LM; Product Range:OSW Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:-; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:700mA; Forward Voltage @ Test:3.2V; Lens Shape:Dome RoHS Compliant: Yes

LED, GREEN, 67LM; Product Range:OSW Series; LED Color:Green; Wavelength Typ:535nm; Viewing Angle:-; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:700mA; Forward Voltage @ Test:3.2V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2156
Product Name Led, Green, 67Lm; Product Range Multicomp
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details