multicomp PRO Male Disconnect, 6.35Mm, 16-14Awg, Clear; Product Range Multicomp OSFI-250M-14/25

Description
MALE DISCONNECT, 6.35MM, 16-14AWG, CLEAR; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
MALE DISCONNECT, 6.35MM, 16-14AWG, CLEAR; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect, 6.35Mm, 16-14Awg, Clear; Product Range Multicomp - 02AC5201 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 16-14Awg, Clear; Product Range Multicomp
02AC5201
Male Disconnect, 6.35Mm, 16-14Awg, Clear; Product Range Multicomp 02AC5201
MALE DISCONNECT, 6.35MM, 16-14AWG, CLEAR; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 16-14AWG, CLEAR; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC5201
Product Name Male Disconnect, 6.35Mm, 16-14Awg, Clear; Product Range Multicomp
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products